AA042018H详情
Omron AA042018H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 80
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
6
Number of contacts as normally closed contact
2
0个相似型号
AA042018H拓展信息
AA042034M
Omron
44506-7410 ER1032-042MEL
Omron
44506-5210 ER6022-021ME
Omron
AA042041B
Omron
AA042031E
Omron
AA042020M
Omron
AA042048M
Omron
AA042051M
Omron
AA042044G
Omron
44506-4030 ER5018-030M
Omron








哦! 它是空的。