AA042783B详情
Omron AA042783B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-022A-6+B058+L512
Manufacturer
ABB
Type of electric connection
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
2
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
AA042783B拓展信息








哦! 它是空的。