AA042816B详情
Omron AA042816B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
2
Degree of protection (NEMA)
6
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
Ambient temperature
-25 - 80
Number of contacts as change-over contact
0
0个相似型号
AA042816B拓展信息








哦! 它是空的。