AA043054M详情
Omron AA043054M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 80
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Degree of protection (NEMA)
6
Number of contacts as normally closed contact
4
颜色
Yellow
0个相似型号
AA043054M拓展信息








哦! 它是空的。