AA044808B详情
Omron AA044808B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78205125614
Approvals
cULus
Manufacturer
Cooper
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
类型
EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit)
样式
Clamp
AA044808B拓展信息








哦! 它是空的。