AA045211M详情
Omron AA045211M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Field
RoHS
有
Manufacturer
PR Electronics
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer Part Number
7501A2B2A11M
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
AA045211M拓展信息








哦! 它是空的。