AA046927F
AA046927F

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron AA046927F

  • 收藏
  • 对比

型号

AA046927F

品牌

Omron

utmel 编号

1806-AA046927F

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Omron Frequentieregelaars Frequentieregelaars A1000 - AA046927F

起订量

1最小包装量--

添加到询价列表
AA046927F
AA046927F Omron Omron Frequentieregelaars Frequentieregelaars A1000 - AA046927F

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

AA046927F详情

Omron AA046927F重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for PROFINET IO

  • Number of HW-interfaces parallel

    0

  • Supporting protocol for other bus systems

  • Supporting protocol for ASI

  • Number of interfaces PROFINET

    0

  • Supporting protocol for EtherNet/IP

  • Supporting protocol for Data-Highway

  • Supporting protocol for SERCOS

  • Number of HW-interfaces serial TTY

    0

  • Supporting protocol for INTERBUS-Safety

  • Supporting protocol for DeviceNet

  • Degree of protection (IP)

    IP00

  • Supporting protocol for INTERBUS

  • Supporting protocol for LON

  • Number of HW-interfaces industrial Ethernet

    0

  • Supporting protocol for DeviceNet Safety

  • Supporting protocol for PROFINET CBA

  • Number of HW-interfaces other

    1

  • Number of HW-interfaces USB

    0

  • Supporting protocol for PROFIsafe

  • Supporting protocol for KNX

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for CAN

  • Number of HW-interfaces RS-485

    1

  • Supporting protocol for MODBUS

  • Number of HW-interfaces RS-232

    0

  • Number of HW-interfaces RS-422

    1

  • Supporting protocol for Foundation Fieldbus

  • Supporting protocol for SUCONET

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for TCP/IP

  • With optical interface

  • Supporting protocol for PROFIBUS

0个相似型号

AA046927F拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS