AA047340M详情
Omron AA047340M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Other
颜色
Grey
长度
1000
0个相似型号
AA047340M拓展信息








哦! 它是空的。