AA050278H详情
Omron AA050278H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 months ago)
RoHS
Non-Compliant
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X
Voltage type for actuating
DC
0个相似型号
AA050278H拓展信息








哦! 它是空的。