AA055806F详情
Omron AA055806F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
有
With optical interface
无
Supporting protocol for PROFIBUS
有
Supporting protocol for MODBUS
有
Number of HW-interfaces RS-485
0
Number of digital outputs
5
Supporting protocol for SafetyBUS p
无
Supporting protocol for KNX
无
Supporting protocol for PROFIsafe
无
Number of HW-interfaces USB
0
Number of HW-interfaces other
3
Supporting protocol for PROFINET CBA
无
Supporting protocol for DeviceNet Safety
无
Number of HW-interfaces industrial Ethernet
0
Supporting protocol for LON
无
Degree of protection (NEMA)
Other
Supporting protocol for INTERBUS
无
Degree of protection (IP)
IP54
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS-Safety
无
Number of HW-interfaces serial TTY
0
Supporting protocol for SERCOS
无
Supporting protocol for Data-Highway
无
Supporting protocol for EtherNet/IP
有
Number of interfaces PROFINET
0
Supporting protocol for ASI
无
Number of digital inputs
8
Supporting protocol for other bus systems
有
Number of HW-interfaces parallel
0
Supporting protocol for PROFINET IO
有
AA055806F拓展信息








哦! 它是空的。