B3FS1052PBYOMZ详情
Omron B3FS1052PBYOMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Style
方形按钮
Contact Rating
50mA at 24VDC
RoHS
Non-Compliant
Illuminated
Non-Illuminated
子类别
Switches
照明
Non Illuminated
产品类别
轻触开关
照明颜色
-
执行器方向
顶部驱动
灯型
-
知识产权评级
IP00
B3FS1052PBYOMZ拓展信息
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。