Temperature Min:-20°C; Operating Temperature Max:85°C; MSL:-; Base Number:6; Operating Temperature Range:-20°C to 85°C; Sensor / Transducer Type:Touch
起订量
1最小包装量--
添加到询价列表
B6TS-08NF-003 DEFAULTOmronTemperature Min:-20°C; Operating Temperature Max:85°C; MSL:-; Base Number:6; Operating Temperature Range:-20°C to 85°C; Sensor / Transducer Type:Touch