B7A 1004D详情
Omron B7A 1004D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
有
Fieldbus connection over separate bus coupler possible
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
System accessory
无
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
0
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces other
1
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Radio standard UMTS
无
Explosion safety category for gas
None
Front built-in possible
无
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Radio standard Bluetooth
无
With optical interface
无
IO link master
无
Radio standard GPRS
无
Supporting protocol for PROFIBUS
无
B7A 1004D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。