B7A 3018E
B7A 3018E

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron B7A 3018E

  • 收藏
  • 对比

型号

B7A 3018E

品牌

Omron

utmel 编号

1806-B7A 3018E

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Fieldbus, decentr. periphery - digital I/O module

起订量

1最小包装量--

添加到询价列表
B7A 3018E
B7A 3018E Omron Fieldbus, decentr. periphery - digital I/O module

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

B7A 3018E详情

Omron B7A 3018E重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for PROFINET IO

  • Supporting protocol for other bus systems

  • Fieldbus connection over separate bus coupler possible

  • Supporting protocol for ASI

  • Supporting protocol for EtherNet/IP

  • Supporting protocol for Data-Highway

  • Supporting protocol for SERCOS

  • Supporting protocol for INTERBUS-Safety

  • Radio standard Wi-Fi 802.11

  • Supporting protocol for DeviceNet

  • Supporting protocol for INTERBUS

  • System accessory

  • Supporting protocol for LON

  • Number of HW-interfaces industrial Ethernet

    0

  • Supporting protocol for DeviceNet Safety

  • Supporting protocol for PROFINET CBA

  • Number of HW-interfaces other

    1

  • Supporting protocol for PROFIsafe

  • Suitable for safety functions

  • Supporting protocol for KNX

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for CAN

  • Radio standard UMTS

  • Explosion safety category for gas

    None

  • Front built-in possible

  • Radio standard GSM

  • Appendant operation agent (Ex ib)

  • Supporting protocol for MODBUS

  • Appendant operation agent (Ex ia)

  • Supporting protocol for PROFIBUS

  • Radio standard GPRS

  • IO link master

  • With optical interface

  • Radio standard Bluetooth

  • Explosion safety category for dust

    None

  • Voltage type of supply voltage

    DC

  • Supporting protocol for TCP/IP

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for SUCONET

  • Supporting protocol for Foundation Fieldbus

0个相似型号

B7A 3018E拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS