CJ1W0035D详情
Omron CJ1W0035D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of output voltage
DC
Type of electric connection
Screw connection
SIL according to IEC 61508
None
Suitable for safety functions
无
Number of digital outputs
4
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Transistor
Voltage type of supply voltage
DC
Explosion safety category for dust
None
深度
89
宽度
31
高度
90
CJ1W0035D拓展信息








哦! 它是空的。