CJ1W0104M详情
Omron CJ1W0104M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Number of HW-interfaces parallel
0
Supporting protocol for ASI
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for INTERBUS
无
Supporting protocol for LON
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
With optical interface
无
IO link master
无
系列
*
CJ1W0104M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。