CJ1W0109A详情
Omron CJ1W0109A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
32
Type of output voltage
DC
Type of electric connection
Flat plug-in connection
Supply voltage DC
12 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
10.2 - 26.4
Number of digital outputs
32
Explosion safety category for gas
None
Input current at signal 1
4.1
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Transistor
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
有
深度
83.6
宽度
31
高度
90
CJ1W0109A拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。