CJ1W0130M详情
Omron CJ1W0130M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Type of output voltage
DC
Type of electric connection
Flat plug-in connection
Supply voltage DC
12 - 24
Digital outputs configurable
有
Explosion safety category for dust
None
Voltage type of supply voltage
DC
Type of digital output
Transistor
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Input current at signal 1
7
Explosion safety category for gas
None
Number of digital outputs
16
Permitted voltage at output
10.2 - 26.4
Suitable for safety functions
无
SIL according to IEC 61508
None
Short-circuit protection, outputs available
无
深度
83.6
宽度
31
高度
90
CJ1W0130M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。