CJ1W0288H详情
Omron CJ1W0288H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
098975
厂商
Molex
Product Status
活跃
Number of digital inputs
32
Type of electric connection
Flat plug-in connection
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Number of digital outputs
0
Explosion safety category for gas
None
Input current at signal 1
4.1
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
无
系列
*
深度
83.6
宽度
20
高度
90
CJ1W0288H拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。