CJ1W0305A详情
Omron CJ1W0305A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Digital outputs configurable
无
Explosion safety category for dust
None
Voltage type of supply voltage
DC
Type of digital output
Triac
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Explosion safety category for gas
None
Number of digital outputs
8
Permitted voltage at output
170 - 264
Suitable for safety functions
无
SIL according to IEC 61508
None
Short-circuit protection, outputs available
有
Type of electric connection
Screw connection
Type of output voltage
AC
Number of digital inputs
0
深度
89
高度
90
宽度
31
CJ1W0305A拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。