CJ1W0306M详情
Omron CJ1W0306M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Digital outputs configurable
无
Explosion safety category for dust
None
Explosion safety category for gas
None
Number of digital inputs
0
Number of digital outputs
8
Permitted voltage at output
10.2 - 26.4
Short-circuit protection, outputs available
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Supply voltage DC
12 - 24
Type of digital output
Transistor
Type of electric connection
Screw connection
Type of output voltage
DC
Voltage type of supply voltage
DC
深度
89
高度
90
宽度
31
CJ1W0306M拓展信息








哦! 它是空的。