CJ1W9126M详情
Omron CJ1W9126M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Number of digital inputs
0
Type of output voltage
AC/DC
Type of electric connection
Screw connection
Supply voltage DC
12 - 24
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
5 - 250
Number of digital outputs
8
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Relay
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
有
系列
*
深度
89
宽度
31
高度
90
CJ1W9126M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。