CK3M0003B详情
Omron CK3M0003B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Supporting protocol for PROFINET IO
无
Number of HW-interfaces parallel
0
Number of digital inputs
0
Type of memory
FLASH
Supporting protocol for ASI
无
Number of interfaces PROFINET
0
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
System accessory
无
Supporting protocol for LON
无
Wall mounting/direct mounting
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of digital outputs
0
Radio standard UMTS
无
Number of HW-interfaces RS-485
0
Rack-assembly possible
无
Radio standard GSM
无
Supporting protocol for MODBUS
无
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Voltage type of supply voltage
DC
Radio standard Bluetooth
无
With optical interface
无
IO link master
无
Radio standard GPRS
无
Model
Modular
Supporting protocol for PROFIBUS
无
高度
90
CK3M0003B拓展信息








哦! 它是空的。