CP1W9263M详情
Omron CP1W9263M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Digital outputs configurable
有
Explosion safety category for dust
None
Voltage type of supply voltage
DC
Type of digital output
Transistor
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Explosion safety category for gas
None
Number of digital outputs
32
Permitted voltage at output
4.5 - 30
Suitable for safety functions
无
SIL according to IEC 61508
None
Short-circuit protection, outputs available
无
Type of electric connection
Screw connection
Type of output voltage
DC
Number of digital inputs
0
深度
50
高度
90
宽度
150
CP1W9263M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。