CP2C0109M详情
Omron CP2C0109M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Explosion safety category for dust
None
Explosion safety category for gas
None
Front built-in possible
无
IO link master
无
Model
Compact
Number of digital inputs
6
Number of digital outputs
4
Number of HW-interfaces parallel
0
Number of HW-interfaces serial TTY
0
Number of HW-interfaces USB
0
Number of HW-interfaces Wireless
0
Number of interfaces PROFINET
0
Rack-assembly possible
无
Radio standard Bluetooth
无
Radio standard GPRS
无
Radio standard GSM
无
Radio standard UMTS
无
Radio standard Wi-Fi 802.11
无
Rail mounting possible
有
Suitable for safety functions
无
Supporting protocol for ASI
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for CAN
无
Supporting protocol for Data-Highway
无
Supporting protocol for DeviceNet
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for INTERBUS
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for KNX
无
Supporting protocol for LON
无
Supporting protocol for MODBUS
无
Supporting protocol for PROFIBUS
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFINET IO
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for SERCOS
无
Supporting protocol for SUCONET
无
Wall mounting/direct mounting
有
With optical interface
无
CP2C0109M拓展信息








哦! 它是空的。