CPM110CDRD详情
Omron CPM110CDRD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-30 psi
Case Style
Center Back Mount, U-Clamp Mount
Manufacturer Part Number
25-120-30-psi/kPa
Case Size
2.5
Connections
1/4 NPT
RoHS
Compliant
输出的数量
4
输入数量
6
0个相似型号
CPM110CDRD拓展信息








哦! 它是空的。