Omron CS100
- 收藏
- 对比
CS100
1806-CS100
配件
--
大陆
立即发货

Double Sided Comm Headset with Noise Cancelling Microphone, Frequency Response Min:30Hz, Frequency Response Max:16kHz, Impedance:32ohm, Drive Unit Type:Dynamic, Connector Type:3.5mm Connector, Lead Length:8ft, Product Range:-
1最小包装量--
添加到询价列表







哦! 它是空的。