CS1D0003E详情
Omron CS1D0003E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Explosion safety category for dust
None
Explosion safety category for gas
None
Front built-in possible
无
Rack-assembly possible
有
Rail mounting possible
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of output voltage
DC
Wall mounting/direct mounting
有
深度
17.1
高度
131.9
宽度
505.1
CS1D0003E拓展信息








哦! 它是空的。