CS1W3001D详情
Omron CS1W3001D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supply voltage DC
24 - 24
Type of electric connection
Other
Number of digital inputs
32
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Number of digital outputs
0
Explosion safety category for gas
None
Input current at signal 1
7
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
无
深度
123
高度
130
宽度
34.5
CS1W3001D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。