CS1W3003M详情
Omron CS1W3003M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
64
Type of electric connection
Other
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
无
Digital outputs configurable
无
Explosion safety category for dust
None
Voltage type of supply voltage
DC
Type of digital output
None
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Input current at signal 1
7
Explosion safety category for gas
None
Number of digital outputs
0
Suitable for safety functions
无
SIL according to IEC 61508
None
深度
123
宽度
34.5
高度
130
CS1W3003M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。