CSI1021WI-42-GT3详情
Omron CSI1021WI-42-GT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
有
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11 - 20
With locknut
有
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
32
Wrench width
40
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CSI1021WI-42-GT3拓展信息








哦! 它是空的。