注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥32.65388
10
¥30.805547
100
¥29.061837
500
¥27.416825
1000
¥25.864934
D2AW-C002M R详情
Omron D2AW-C002M R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
开口电缆
Switching current (max.)
0.1A
Operation type
Tappet
Content
1pc(s)
Switch position
1 x On/(Off)
类型
D2AW-C002M-R
执行器类型
销钉柱塞
触点额定电流
0.1 A At 125Vdc VA
端子类型
导线引线
触点配置
SPST
知识产权评级
IP67
D2AW-C002M R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。