D2AW-C052M R详情
Omron D2AW-C052M R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
开口电缆
Switching current (max.)
0.1A
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(Off)
类型
D2AW-C052M-R
执行器类型
Long Straight Lever
触点额定电流
0.1 A At 125Vdc VA
端子类型
导线引线
触点配置
SPST
知识产权评级
IP67
D2AW-C052M R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。