注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥33.349008
10
¥31.461328
100
¥29.680501
500
¥28.000467
1000
¥26.415538
D2AW-C073M R详情
Omron D2AW-C073M R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
开口电缆
Switching current (max.)
0.1A
Operation type
Roller lever
Content
1pc(s)
Switch position
1 x Off/(On)
类型
D2AW-C073M-R
执行器类型
仿真滚轮杆
触点额定电流
0.1 A At 125Vdc VA
端子类型
导线引线
触点配置
SPST
知识产权评级
IP67
D2AW-C073M R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。