D2AW-EL063D详情
Omron D2AW-EL063D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Unit Weight
0.024692 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
PCB 安装
Part # Aliases
D2AW-EL063DR D2AWEL063DR
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
RoHS
Details
系列
-
类型
Subminiature
子类别
Switches
终端样式
焊针
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
D2AW-EL063D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。