D2AW-EL072D详情
Omron D2AW-EL072D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.024692 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
PCB 安装
RoHS
Details
Brand
Omron Electronics
Illuminated
Non-Illuminated
Manufacturer
Omron
Part # Aliases
D2AW-EL072DR D2AWEL072DR
Package
Bulk
厂商
Omron Electronics Inc-EMC Div
Product Status
活跃
Manufacturer Part Number
D2AW-EL072D
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.8
Manufacturer Series
D2AW
系列
D2AW
类型
Subminiature
子类别
Switches
Reach合规守则
unknown
终端样式
焊针
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
D2AW-EL072D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。