D2AW-ER083H详情
Omron D2AW-ER083H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.024692 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
底座安装
Part # Aliases
D2AW-ER083HR D2AWER083HR
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
Omron Electronics
RoHS
Details
Manufacturer Part Number
D2AW-ER083H
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.8
Manufacturer Series
D2AW
系列
D2AW
类型
Subminiature
子类别
Switches
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
达到SVHC
unknown
D2AW-ER083H拓展信息








哦! 它是空的。