注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29.760354
10
¥28.075809
100
¥26.486614
500
¥24.987367
1000
¥23.572985
D2AW-R5-A063FR R详情
Omron D2AW-R5-A063FR R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Plug & Clip
Packaging type
Tray
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x Off/(On)
类型
D2AW-R5-A063FR-R
执行器类型
Leaf Lever
端子类型
直角
触点配置
SPST
知识产权评级
IP67
D2AW-R5-A063FR R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。