D2AW-R5-EL003D R详情
Omron D2AW-R5-EL003D R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder pins
Packaging type
Tray
Operation type
Tappet
Content
1pc(s)
Switch position
1 x Off/(On)
类型
D2AW-R5-EL003D-R
执行器类型
销钉柱塞
端子类型
PCB Straight
触点配置
SPST
知识产权评级
IP67
D2AW-R5-EL003D R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。