注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥40.425625
10
¥38.137386
100
¥35.978662
500
¥33.942132
1000
¥32.020885
D2AW-R5-EL003FL R详情
Omron D2AW-R5-EL003FL R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Plug & Clip
Packaging type
Tray
Operation type
Tappet
Content
1pc(s)
Switch position
1 x Off/(On)
类型
D2AW-R5-EL003FL-R
执行器类型
销钉柱塞
端子类型
Left Angle PCB
触点配置
SPST
知识产权评级
IP67
D2AW-R5-EL003FL R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。