D2RV-L11G详情
Omron D2RV-L11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch position
1 x Off/(On)
Content
1pc(s)
Operation type
Steel lever (straight)
Packaging type
Bag
Switching current (max.)
0.25A
Connections
Type C CEE 7/16 plug 4.8 mm
类型
D2RV-L11G
D2RV-L11G拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。