D3V-21G-1C5B详情
Omron D3V-21G-1C5B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Solder
Contact Materials
Silver
Content
1pc(s)
Packaging type
Bag
RoHS
Non-Compliant
终端
快速连接
类型
D3V-21G-1C5B
定位的数量
2
触点额定电流
21 A
操作力
1.96 N
触点配置
单刀双掷
达到SVHC
Unknown
D3V-21G-1C5B拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。