D3V-63K-1C4详情
Omron D3V-63K-1C4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Type C CEE 7/16 plug 6.3 mm
Switching current (max.)
16A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(On)
类型
D3V-63K-1C4
D3V-63K-1C4拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。