D40Z0001A详情
Omron D40Z0001A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
D40Z0001A拓展信息








哦! 它是空的。