D41D8P5CFM8702M详情
Omron D41D8P5CFM8702M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
D41D8P5CFM8702M
Manufacturer
Omron
Illuminated
Non-Illuminated
Brand
欧姆龙自动化与安全
RoHS
Details
Package
Box
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
D41D Series
系列
D41D
类型
连接电缆
子类别
Switches
终端样式
Connector
配件类型
电缆组件
产品类别
快动开关
照明颜色
-
连接器类型A
M8 Receptacle
连接器类型B
Free End
产品
Accessories
灯型
-
产品类别
Basic / Snap Action Switches
知识产权评级
IP67
D41D8P5CFM8702M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。