D41L-MP详情
Omron D41L-MP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With
D41D Series Switch
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
D41LMP
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Box
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
D41L Series
系列
D41L
类型
Mounting plate
子类别
开关配件
配件类型
安装板
产品类别
开关硬件
照明颜色
-
产品
Accessories
产品类别
开关硬件
知识产权评级
66, 67, 69
D41L-MP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。