D41L-MS详情
Omron D41L-MS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
For Use With
D41L Series Switch
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Part # Aliases
D41LMS
Package
Box
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
D41L Series
系列
D38999 III
类型
安装组件
子类别
Circular Connectors
配件类型
安装套件
产品类别
军规圆形连接器
照明颜色
-
产品
Switch
产品类别
军规圆形连接器
知识产权评级
66, 67, 69
D41L-MS拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。