D4BL1001G详情
Omron D4BL1001G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7501B2A1N22M
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
Field
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
D4BL1001G拓展信息








哦! 它是空的。