D4BN4013F详情
Omron D4BN4013F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Type of control element
Plunger
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
0个相似型号
D4BN4013F拓展信息








哦! 它是空的。