D4CN1443M详情
Omron D4CN1443M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
031-9
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
系列
DPX
类型
Power
触点表面处理
-
线规
16-20 AWG
触点终端
Crimp
销钉或插座
Socket
触点表面处理厚度
-
D4CN1443M拓展信息








哦! 它是空的。